Penn-Union Corp. Compression Cable Lug LL52943DSF

Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 4 INCH OVERALL LENGTH 1925/24 CONDUCTOR SIZE 7/16 INCH STUD SIZE 112 DIE INDEX 2-1/16 INCH L X 2 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LUG TYPE SIDE FORMED TONGUE LL MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 4 INCH OVERALL LENGTH 1925/24 CONDUCTOR SIZE 7/16 INCH STUD SIZE 112 DIE INDEX 2-1/16 INCH L X 2 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LUG TYPE SIDE FORMED TONGUE LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - LL52943DSF - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
LL52943DSF
Compression Cable Lug LL52943DSF
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 4 INCH OVERALL LENGTH 1925/24 CONDUCTOR SIZE 7/16 INCH STUD SIZE 112 DIE INDEX 2-1/16 INCH L X 2 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LUG TYPE SIDE FORMED TONGUE LL MODEL
  • ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL
  • 4 INCH OVERALL LENGTH
  • 1925/24 CONDUCTOR SIZE
  • 7/16 INCH STUD SIZE
  • 112 DIE INDEX
  • 2-1/16 INCH L X 2 INCH W X 5/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LUG TYPE SIDE FORMED TONGUE
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LL52943DSF
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details