Penn-Union Corp. Compression Cable Lug LL44075DCF

Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3 INCH OVERALL LENGTH 325/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 54 DIE INDEX 1-7/8 INCH L X 11/16 INCH W X 13/64 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3 INCH OVERALL LENGTH 325/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 54 DIE INDEX 1-7/8 INCH L X 11/16 INCH W X 13/64 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - LL44075DCF - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
LL44075DCF
Compression Cable Lug LL44075DCF
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3 INCH OVERALL LENGTH 325/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 54 DIE INDEX 1-7/8 INCH L X 11/16 INCH W X 13/64 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
  • ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL
  • 3 INCH OVERALL LENGTH
  • 325/24 CONDUCTOR SIZE
  • 11/32 INCH STUD SIZE
  • 54 DIE INDEX
  • 1-7/8 INCH L X 11/16 INCH W X 13/64 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 7/8 INCH PAD HOLE SPACING
  • LUG TYPE CENTER FORMED TONGUE
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LL44075DCF
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163082-0 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details