Penn-Union Corp. Conduit To Rod Clamp KL2

Description
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE KL MODEL
Datasheet
Description
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE KL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - KL2 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
KL2
Conduit To Rod Clamp KL2
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE KL MODEL
  • CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL
  • GROUND WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION
  • 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • 1-1/4 TO 2 INCH IPS SIZE
  • KL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KL2
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1526-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
3 suppliers
Un-Insulated Ferrules - 2229.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details