Penn-Union Corp. Conduit To Rod Clamp GO4A

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 3-3/8 INCH W X 3-1/2 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 1-1/2 INCH IPS SIZE GO MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 3-3/8 INCH W X 3-1/2 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 1-1/2 INCH IPS SIZE GO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GO4A - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GO4A
Conduit To Rod Clamp GO4A
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 3-3/8 INCH W X 3-1/2 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 1-1/2 INCH IPS SIZE GO MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 3-3/8 INCH W X 3-1/2 INCH H SIZE
  • (1) BRAID/CABLE/STRIP TO PIPE USED ON
  • U BOLT TO PIPE INSTALLATION
  • 1-1/2 INCH IPS SIZE
  • GO MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GO4A
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2392.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details