Penn-Union Corp. Compression Cable Lug LL47526SSF

Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 4 INCH OVERALL LENGTH 1100/24 CONDUCTOR SIZE 9/16 INCH STUD SIZE 99 (T AND B) DIE INDEX 2 INCH L X 1-5/8 INCH W X 13/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE LL MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 4 INCH OVERALL LENGTH 1100/24 CONDUCTOR SIZE 9/16 INCH STUD SIZE 99 (T AND B) DIE INDEX 2 INCH L X 1-5/8 INCH W X 13/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - LL47526SSF - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
LL47526SSF
Compression Cable Lug LL47526SSF
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 4 INCH OVERALL LENGTH 1100/24 CONDUCTOR SIZE 9/16 INCH STUD SIZE 99 (T AND B) DIE INDEX 2 INCH L X 1-5/8 INCH W X 13/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE LL MODEL
  • ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL
  • 4 INCH OVERALL LENGTH
  • 1100/24 CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 99 (T AND B) DIE INDEX
  • 2 INCH L X 1-5/8 INCH W X 13/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT BARREL TYPE
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LL47526SSF
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192043-6 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1788681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details