Penn-Union Corp. Compression Cable Lug LL41154DCF

Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-13/16 INCH OVERALL LENGTH 1925/24 CONDUCTOR SIZE 13/32 INCH STUD SIZE 112 DIE INDEX 2-1/16 INCH L X 1-7/16 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-13/16 INCH OVERALL LENGTH 1925/24 CONDUCTOR SIZE 13/32 INCH STUD SIZE 112 DIE INDEX 2-1/16 INCH L X 1-7/16 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - LL41154DCF - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
LL41154DCF
Compression Cable Lug LL41154DCF
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-13/16 INCH OVERALL LENGTH 1925/24 CONDUCTOR SIZE 13/32 INCH STUD SIZE 112 DIE INDEX 2-1/16 INCH L X 1-7/16 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
  • ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL
  • 3-13/16 INCH OVERALL LENGTH
  • 1925/24 CONDUCTOR SIZE
  • 13/32 INCH STUD SIZE
  • 112 DIE INDEX
  • 2-1/16 INCH L X 1-7/16 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 7/8 INCH PAD HOLE SPACING
  • LUG TYPE CENTER FORMED TONGUE
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LL41154DCF
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details