Penn-Union Corp. Conduit To Rod Clamp GU3

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/4 INCH L X 2-3/4 INCH W X 3-1/2 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT TO PIPE INSTALLATION 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 1 INCH IPS SIZE GU MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/4 INCH L X 2-3/4 INCH W X 3-1/2 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT TO PIPE INSTALLATION 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 1 INCH IPS SIZE GU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GU3 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GU3
Conduit To Rod Clamp GU3
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/4 INCH L X 2-3/4 INCH W X 3-1/2 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT TO PIPE INSTALLATION 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 1 INCH IPS SIZE GU MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 1-1/4 INCH L X 2-3/4 INCH W X 3-1/2 INCH H SIZE
  • (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON
  • U BOLT TO PIPE INSTALLATION
  • 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE
  • 1 INCH IPS SIZE
  • GU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GU3
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details