Penn-Union Corp. Compression Terminal FULA045S

Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 4-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) 397.5 MCM ACSR CONDUCTOR SIZE 450 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND FULA MODEL
Datasheet
Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 4-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) 397.5 MCM ACSR CONDUCTOR SIZE 450 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND FULA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - FULA045S - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal
FULA045S
Compression Terminal FULA045S
EC GRADE HIGH PURITY ALUMINUM MATERIAL 4-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) 397.5 MCM ACSR CONDUCTOR SIZE 450 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND FULA MODEL
  • EC GRADE HIGH PURITY ALUMINUM MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 1-1/8 TO 2 OR 316/705 DIE INDEX
  • 1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 397.5 MCM ACSR CONDUCTOR SIZE
  • 450 MCM ALUMINUM/COPPER CONDUCTOR SIZE
  • ALUMINUM PENN-CRIMPS[R] BRAND
  • FULA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FULA045S
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2208.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 102348-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminal Posts - 1796910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details