Penn-Union Corp. Mechanical Cable Lug LA6

Description
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 1.06 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 0.69 INCH L X 0.5 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) SLOT SCREW TYPE ROHS COMPLIANT
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 1.06 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 0.69 INCH L X 0.5 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) SLOT SCREW TYPE ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LA6 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
LA6
Mechanical Cable Lug LA6
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 1.06 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 0.69 INCH L X 0.5 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) SLOT SCREW TYPE ROHS COMPLIANT
  • ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
  • 1.06 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 6 AWG MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 0.69 INCH L X 0.5 INCH W X 0.09 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SLOT SCREW TYPE
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LA6
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2218.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Ring Terminals - 1787272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details