CONNECTION TYPE SOLDER
CONTACT MATERIAL COPPER
DESCRIPTION LLCS-38072
PENN UNION CORP
TERMINAL CONNECTOR, CRIMP
CONNECTION TYPE SOLDER
CONTACT MATERIAL COPPER
TYPE CRIMP
Penn-Union Corp.
Done
Datasheet
Description
CONNECTION TYPE SOLDER
CONTACT MATERIAL COPPER
DESCRIPTION LLCS-38072
PENN UNION CORP
TERMINAL CONNECTOR, CRIMP
CONNECTION TYPE SOLDER
CONTACT MATERIAL COPPER
TYPE CRIMP
CONNECTION TYPE SOLDER
CONTACT MATERIAL COPPER
DESCRIPTION LLCS-38072
PENN UNION CORP
TERMINAL CONNECTOR, CRIMP
CONNECTION TYPE SOLDER
CONTACT MATERIAL COPPER
TYPE CRIMP