Penn-Union Corp. Conduit To Rod Clamp KP1DB

Description
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE, DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 467, CSA APPROVAL 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE KP MODEL
Datasheet
Description
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE, DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 467, CSA APPROVAL 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - KP1DB - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
KP1DB
Conduit To Rod Clamp KP1DB
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE, DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 467, CSA APPROVAL 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE KP MODEL
  • CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL
  • GROUND WIRE TO PIPE, DIRECT BURIAL USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL 467, CSA APPROVAL
  • 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KP1DB
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1235-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
2 suppliers