Penn-Union Corp. Compression Terminal FSLAR2D

Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 5-15/16 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 840/249 DIE INDEX 3-3/8 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 2/0 AWG SOLID, 1 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 1/0 AWG COMPACT PAD HOLE SPACING 1-3/4 INCH FSLA MODEL
Datasheet
Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 5-15/16 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 840/249 DIE INDEX 3-3/8 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 2/0 AWG SOLID, 1 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 1/0 AWG COMPACT PAD HOLE SPACING 1-3/4 INCH FSLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - FSLAR2D - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal
FSLAR2D
Compression Terminal FSLAR2D
EC GRADE HIGH PURITY ALUMINUM MATERIAL 5-15/16 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 840/249 DIE INDEX 3-3/8 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 2/0 AWG SOLID, 1 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 1/0 AWG COMPACT PAD HOLE SPACING 1-3/4 INCH FSLA MODEL
  • EC GRADE HIGH PURITY ALUMINUM MATERIAL
  • 5-15/16 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 840/249 DIE INDEX
  • 3-3/8 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1/0 AWG ACSR CONDUCTOR SIZE
  • 2/0 AWG SOLID, 1 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
  • ALUMINUM PENN-CRIMPS[R] BRAND
  • CONDUCTOR SIZE 1/0 AWG COMPACT
  • PAD HOLE SPACING 1-3/4 INCH
  • FSLA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FSLAR2D
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 8991049 - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Ring Terminals - 1788628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details