Penn-Union Corp. Conduit To Rod Clamp KW2

Description
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION 10 TO 6 AWG SOLID CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE KW MODEL
Datasheet
Description
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION 10 TO 6 AWG SOLID CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE KW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - KW2 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
KW2
Conduit To Rod Clamp KW2
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION 10 TO 6 AWG SOLID CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE KW MODEL
  • CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL
  • GROUND WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION
  • 10 TO 6 AWG SOLID CONDUCTOR SIZE
  • 1-1/4 TO 2 INCH IPS SIZE
  • KW MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KW2
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details