Penn-Union Corp. Bar To Flat Surface Post HGSE250

Description
HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL CABLE TO TRANSFORMER TANK USED ON 15/32 INCH STUD LENGTH RUS APPROVAL 1 CONDUCTOR(S) 6 AWG SOLID TO 250 MCM CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 1-7/8 INCH NUT HEX SIZE HGSE MODEL
Datasheet
Description
HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL CABLE TO TRANSFORMER TANK USED ON 15/32 INCH STUD LENGTH RUS APPROVAL 1 CONDUCTOR(S) 6 AWG SOLID TO 250 MCM CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 1-7/8 INCH NUT HEX SIZE HGSE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - HGSE250 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
HGSE250
Bar To Flat Surface Post HGSE250
HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL CABLE TO TRANSFORMER TANK USED ON 15/32 INCH STUD LENGTH RUS APPROVAL 1 CONDUCTOR(S) 6 AWG SOLID TO 250 MCM CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 1-7/8 INCH NUT HEX SIZE HGSE MODEL
  • HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL
  • CABLE TO TRANSFORMER TANK USED ON
  • 15/32 INCH STUD LENGTH
  • RUS APPROVAL
  • 1 CONDUCTOR(S)
  • 6 AWG SOLID TO 250 MCM CONDUCTOR SIZE
  • 1/2 INCH-13 TPI STUD DIAMETER
  • 1-7/8 INCH NUT HEX SIZE
  • HGSE MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number HGSE250
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Un-Insulated Ferrules - 2220.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details