Penn-Union Corp. Compression Terminal FULA010D

Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 6-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 3-1/2 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 3/0 AWG SOLID, 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 2/0 AWG COMPACT PAD HOLE SPACING 1-3/4 INCH FULA MODEL
Datasheet
Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 6-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 3-1/2 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 3/0 AWG SOLID, 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 2/0 AWG COMPACT PAD HOLE SPACING 1-3/4 INCH FULA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - FULA010D - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal
FULA010D
Compression Terminal FULA010D
EC GRADE HIGH PURITY ALUMINUM MATERIAL 6-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 3-1/2 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 3/0 AWG SOLID, 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 2/0 AWG COMPACT PAD HOLE SPACING 1-3/4 INCH FULA MODEL
  • EC GRADE HIGH PURITY ALUMINUM MATERIAL
  • 6-5/8 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 1-1/8 TO 2 OR 316/705 DIE INDEX
  • 3-1/2 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1/0 AWG ACSR CONDUCTOR SIZE
  • 3/0 AWG SOLID, 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
  • ALUMINUM PENN-CRIMPS[R] BRAND
  • CONDUCTOR SIZE 2/0 AWG COMPACT
  • PAD HOLE SPACING 1-3/4 INCH
  • FULA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FULA010D
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details