Penn-Union Corp. Compression Cable Tap KOR10

Description
4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4 AWG (ACSR, COMPACT, SIDE A/SIDE B), 4 AWG STRANDED (COPPER/ALUMINUM, STANDARD SIDE A/SIDE B), 4 AWG STRANDED (COMPACT, SIDE A/SIDE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 1/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2/0 AWG STRANDED (COMPACT, SIDE A/SIDE B MAX. RUN CONDUCTOR SIZE 4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4 AWG (ACSR, COMPACT, SIDE A/SIDE B), 4 AWG STRANDED (COPPER/ALUMINUM, STANDARD SIDE A/SIDE B), 4 AWG STRANDED (COMPACT, SIDE A/SIDE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 1/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2/0 AWG STRANDED (COMPACT, SIDE A/SIDE B MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL D DIE INDEX KO-R MODEL
Datasheet
Description
4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4 AWG (ACSR, COMPACT, SIDE A/SIDE B), 4 AWG STRANDED (COPPER/ALUMINUM, STANDARD SIDE A/SIDE B), 4 AWG STRANDED (COMPACT, SIDE A/SIDE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 1/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2/0 AWG STRANDED (COMPACT, SIDE A/SIDE B MAX. RUN CONDUCTOR SIZE 4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4 AWG (ACSR, COMPACT, SIDE A/SIDE B), 4 AWG STRANDED (COPPER/ALUMINUM, STANDARD SIDE A/SIDE B), 4 AWG STRANDED (COMPACT, SIDE A/SIDE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 1/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2/0 AWG STRANDED (COMPACT, SIDE A/SIDE B MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL D DIE INDEX KO-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - KOR10 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
KOR10
Compression Cable Tap KOR10
4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4 AWG (ACSR, COMPACT, SIDE A/SIDE B), 4 AWG STRANDED (COPPER/ALUMINUM, STANDARD SIDE A/SIDE B), 4 AWG STRANDED (COMPACT, SIDE A/SIDE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 1/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2/0 AWG STRANDED (COMPACT, SIDE A/SIDE B MAX. RUN CONDUCTOR SIZE 4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4 AWG (ACSR, COMPACT, SIDE A/SIDE B), 4 AWG STRANDED (COPPER/ALUMINUM, STANDARD SIDE A/SIDE B), 4 AWG STRANDED (COMPACT, SIDE A/SIDE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 1/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2/0 AWG STRANDED (COMPACT, SIDE A/SIDE B MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL D DIE INDEX KO-R MODEL
  • 4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4 AWG (ACSR, COMPACT, SIDE A/SIDE B), 4 AWG STRANDED (COPPER/ALUMINUM, STANDARD SIDE A/SIDE B), 4 AWG STRANDED (COMPACT, SIDE A/SIDE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE
  • 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 1/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2/0 AWG STRANDED (COMPACT, SIDE A/SIDE B MAX. RUN CONDUCTOR SIZE
  • 4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4 AWG (ACSR, COMPACT, SIDE A/SIDE B), 4 AWG STRANDED (COPPER/ALUMINUM, STANDARD SIDE A/SIDE B), 4 AWG STRANDED (COMPACT, SIDE A/SIDE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE
  • 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 1/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2/0 AWG STRANDED (COMPACT, SIDE A/SIDE B MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • RUS APPROVAL
  • EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL
  • D DIE INDEX
  • KO-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KOR10
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2860.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Bootlace Ferrules - 1787341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details