Penn-Union Corp. Conduit To Rod Clamp GR11

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 4-3/8 INCH W X 3-1/2 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 300 TO 500 MCM CONDUCTOR SIZE 7/8 INCH, 1 INCH ROD SIZE 1/2 INCH, 3/4 INCH IPS SIZE GR MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 4-3/8 INCH W X 3-1/2 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 300 TO 500 MCM CONDUCTOR SIZE 7/8 INCH, 1 INCH ROD SIZE 1/2 INCH, 3/4 INCH IPS SIZE GR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GR11 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GR11
Conduit To Rod Clamp GR11
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 4-3/8 INCH W X 3-1/2 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 300 TO 500 MCM CONDUCTOR SIZE 7/8 INCH, 1 INCH ROD SIZE 1/2 INCH, 3/4 INCH IPS SIZE GR MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 1-5/8 INCH L X 4-3/8 INCH W X 3-1/2 INCH H SIZE
  • (3) CABLE TO PIPE/ROD USED ON
  • U BOLT TO PIPE INSTALLATION
  • 300 TO 500 MCM CONDUCTOR SIZE
  • 7/8 INCH, 1 INCH ROD SIZE
  • 1/2 INCH, 3/4 INCH IPS SIZE
  • GR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GR11
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2866.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Bootlace Ferrules - 1787350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details