FRONT ENTRY TYPE
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
1-1/16 INCH OVERALL LENGTH
14 AWG SOLID MIN. CONDUCTOR SIZE
6 AWG STRANDED MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486B, CSA APPROVAL
11/16 INCH L X 1/2 INCH W X 3/32 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
STANDARD PACKAGE 6 PER PACK
LA MODEL
Penn-Union Corp.
Done
Datasheet
Description
FRONT ENTRY TYPE
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
1-1/16 INCH OVERALL LENGTH
14 AWG SOLID MIN. CONDUCTOR SIZE
6 AWG STRANDED MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486B, CSA APPROVAL
11/16 INCH L X 1/2 INCH W X 3/32 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
STANDARD PACKAGE 6 PER PACK
LA MODEL
FRONT ENTRY TYPE
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
1-1/16 INCH OVERALL LENGTH
14 AWG SOLID MIN. CONDUCTOR SIZE
6 AWG STRANDED MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486B, CSA APPROVAL
11/16 INCH L X 1/2 INCH W X 3/32 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
STANDARD PACKAGE 6 PER PACK
LA MODEL
FRONT ENTRY TYPE
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
1-1/16 INCH OVERALL LENGTH
14 AWG SOLID MIN. CONDUCTOR SIZE
6 AWG STRANDED MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486B, CSA APPROVAL
11/16 INCH L X 1/2 INCH W X 3/32 INCH THK PAD SIZE