Penn-Union Corp. Compression Cable Lug LL47522DSF

Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 5-7/8 INCH OVERALL LENGTH 2300/24 CONDUCTOR SIZE 9/16 INCH STUD SIZE 130 DIE INDEX 3-1/2 INCH L X 1-7/8 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LUG TYPE SIDE FORMED TONGUE LL MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 5-7/8 INCH OVERALL LENGTH 2300/24 CONDUCTOR SIZE 9/16 INCH STUD SIZE 130 DIE INDEX 3-1/2 INCH L X 1-7/8 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LUG TYPE SIDE FORMED TONGUE LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - LL47522DSF - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
LL47522DSF
Compression Cable Lug LL47522DSF
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 5-7/8 INCH OVERALL LENGTH 2300/24 CONDUCTOR SIZE 9/16 INCH STUD SIZE 130 DIE INDEX 3-1/2 INCH L X 1-7/8 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LUG TYPE SIDE FORMED TONGUE LL MODEL
  • ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL
  • 5-7/8 INCH OVERALL LENGTH
  • 2300/24 CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 130 DIE INDEX
  • 3-1/2 INCH L X 1-7/8 INCH W X 1/2 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LUG TYPE SIDE FORMED TONGUE
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LL47522DSF
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-179322-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Ring Terminals - 1788631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details