Penn-Union Corp. Conduit To Rod Clamp KL4

Description
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE KL MODEL
Datasheet
Description
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE KL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - KL4 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
KL4
Conduit To Rod Clamp KL4
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE KL MODEL
  • CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL
  • GROUND WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION
  • 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • 2-1/2 TO 4 INCH IPS SIZE
  • KL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KL4
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2227.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details
Crocodile Clips - 1796720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
Features RoHS; Insulated
View Details