Penn-Union Corp. Bar To Flat Surface Post HGSE020

Description
HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL CABLE TO TRANSFORMER TANK USED ON 7/16 INCH STUD LENGTH RUS APPROVAL 1 CONDUCTOR(S) 8 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 1-1/4 INCH NUT HEX SIZE HGSE MODEL
Datasheet
Description
HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL CABLE TO TRANSFORMER TANK USED ON 7/16 INCH STUD LENGTH RUS APPROVAL 1 CONDUCTOR(S) 8 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 1-1/4 INCH NUT HEX SIZE HGSE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - HGSE020 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
HGSE020
Bar To Flat Surface Post HGSE020
HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL CABLE TO TRANSFORMER TANK USED ON 7/16 INCH STUD LENGTH RUS APPROVAL 1 CONDUCTOR(S) 8 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 1-1/4 INCH NUT HEX SIZE HGSE MODEL
  • HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL
  • CABLE TO TRANSFORMER TANK USED ON
  • 7/16 INCH STUD LENGTH
  • RUS APPROVAL
  • 1 CONDUCTOR(S)
  • 8 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH-13 TPI STUD DIAMETER
  • 1-1/4 INCH NUT HEX SIZE
  • HGSE MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number HGSE020
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 90B8071 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details