Penn-Union Corp. Compression Terminal FSLA025D

Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 5-15/16 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 840/249 DIE INDEX 3-3/8 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 4/0 AWG ACSR CONDUCTOR SIZE 4/0 AWG, 250 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 250/300 MCM COMPACT PAD HOLE SPACING 1-3/4 INCH FSLA MODEL
Datasheet
Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 5-15/16 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 840/249 DIE INDEX 3-3/8 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 4/0 AWG ACSR CONDUCTOR SIZE 4/0 AWG, 250 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 250/300 MCM COMPACT PAD HOLE SPACING 1-3/4 INCH FSLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - FSLA025D - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal
FSLA025D
Compression Terminal FSLA025D
EC GRADE HIGH PURITY ALUMINUM MATERIAL 5-15/16 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 840/249 DIE INDEX 3-3/8 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 4/0 AWG ACSR CONDUCTOR SIZE 4/0 AWG, 250 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 250/300 MCM COMPACT PAD HOLE SPACING 1-3/4 INCH FSLA MODEL
  • EC GRADE HIGH PURITY ALUMINUM MATERIAL
  • 5-15/16 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 840/249 DIE INDEX
  • 3-3/8 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 4/0 AWG ACSR CONDUCTOR SIZE
  • 4/0 AWG, 250 MCM ALUMINUM/COPPER CONDUCTOR SIZE
  • ALUMINUM PENN-CRIMPS[R] BRAND
  • CONDUCTOR SIZE 250/300 MCM COMPACT
  • PAD HOLE SPACING 1-3/4 INCH
  • FSLA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FSLA025D
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1528-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminal Blocks - Accessories - Wire Ferrules - 1920-1230-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Connector Contacts - 102918-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details