Penn-Union Corp. Compression Terminal FULA010S

Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 4-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 3/0 AWG SOLID, 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 2/0 AWG COMPACT FULA MODEL
Datasheet
Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 4-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 3/0 AWG SOLID, 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 2/0 AWG COMPACT FULA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - FULA010S - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal
FULA010S
Compression Terminal FULA010S
EC GRADE HIGH PURITY ALUMINUM MATERIAL 4-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 3/0 AWG SOLID, 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 2/0 AWG COMPACT FULA MODEL
  • EC GRADE HIGH PURITY ALUMINUM MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 1-1/8 TO 2 OR 316/705 DIE INDEX
  • 1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 1/0 AWG ACSR CONDUCTOR SIZE
  • 3/0 AWG SOLID, 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
  • ALUMINUM PENN-CRIMPS[R] BRAND
  • CONDUCTOR SIZE 2/0 AWG COMPACT
  • FULA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FULA010S
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100644-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Crocodile Clips - 1902621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details