Penn-Union Corp. Mechanical Cable Lug LA350

Description
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 2.25 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1.13 INCH L X 1.13 INCH W X 0.25 INCH THK PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE ROHS COMPLIANT
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 2.25 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1.13 INCH L X 1.13 INCH W X 0.25 INCH THK PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LA350 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
LA350
Mechanical Cable Lug LA350
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 2.25 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1.13 INCH L X 1.13 INCH W X 0.25 INCH THK PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE ROHS COMPLIANT
  • ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
  • 2.25 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1.13 INCH L X 1.13 INCH W X 0.25 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • HEX SOCKET SCREW TYPE
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LA350
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1627113-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details