Penn-Union Corp. Compression Cable Lug HBBLU050D

Description
SEAMLESS COPPER MATERIAL 6-1/2 INCH OVERALL LENGTH 500 MCM CONDUCTOR SIZE 9/16 INCH STUD SIZE 210 DIE INDEX 3 INCH L X 1-7/8 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS. BRAND HBBLU MODEL
Datasheet
Description
SEAMLESS COPPER MATERIAL 6-1/2 INCH OVERALL LENGTH 500 MCM CONDUCTOR SIZE 9/16 INCH STUD SIZE 210 DIE INDEX 3 INCH L X 1-7/8 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS. BRAND HBBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - HBBLU050D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
HBBLU050D
Compression Cable Lug HBBLU050D
SEAMLESS COPPER MATERIAL 6-1/2 INCH OVERALL LENGTH 500 MCM CONDUCTOR SIZE 9/16 INCH STUD SIZE 210 DIE INDEX 3 INCH L X 1-7/8 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS. BRAND HBBLU MODEL
  • SEAMLESS COPPER MATERIAL
  • 6-1/2 INCH OVERALL LENGTH
  • 500 MCM CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 210 DIE INDEX
  • 3 INCH L X 1-7/8 INCH W X 1/2 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • PENN-CRIMPS. BRAND
  • HBBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number HBBLU050D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2401.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Magnet Wire Terminals - 1-1394431-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Ring Terminals - 1788682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details