Penn-Union Corp. Conduit To Rod Clamp GU0

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 7/8 INCH L X 2-1/2 INCH W X 2-5/8 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT TO PIPE INSTALLATION 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 3/4 INCH IPS SIZE GU MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 7/8 INCH L X 2-1/2 INCH W X 2-5/8 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT TO PIPE INSTALLATION 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 3/4 INCH IPS SIZE GU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GU0 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GU0
Conduit To Rod Clamp GU0
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 7/8 INCH L X 2-1/2 INCH W X 2-5/8 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT TO PIPE INSTALLATION 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 3/4 INCH IPS SIZE GU MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 7/8 INCH L X 2-1/2 INCH W X 2-5/8 INCH H SIZE
  • (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON
  • U BOLT TO PIPE INSTALLATION
  • 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 3/4 INCH IPS SIZE
  • GU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GU0
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Ferrules - 2843.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details