Penn-Union Corp. Bar To Flat Surface Post HGSEC1

Description
HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL CABLE TO TRANSFORMER TANK USED ON 7/16 INCH STUD LENGTH RUS APPROVAL 1 CONDUCTOR(S) 10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 1-1/8 INCH NUT HEX SIZE HGSE MODEL
Datasheet
Description
HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL CABLE TO TRANSFORMER TANK USED ON 7/16 INCH STUD LENGTH RUS APPROVAL 1 CONDUCTOR(S) 10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 1-1/8 INCH NUT HEX SIZE HGSE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - HGSEC1 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
HGSEC1
Bar To Flat Surface Post HGSEC1
HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL CABLE TO TRANSFORMER TANK USED ON 7/16 INCH STUD LENGTH RUS APPROVAL 1 CONDUCTOR(S) 10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 1-1/8 INCH NUT HEX SIZE HGSE MODEL
  • HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL
  • CABLE TO TRANSFORMER TANK USED ON
  • 7/16 INCH STUD LENGTH
  • RUS APPROVAL
  • 1 CONDUCTOR(S)
  • 10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH-13 TPI STUD DIAMETER
  • 1-1/8 INCH NUT HEX SIZE
  • HGSE MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number HGSEC1
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627099-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details