Penn-Union Corp. Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| CONDUCTOR SIZE 10 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL NYLON PENN-CRIMPS. BRAND STUD SIZE #3 | |
| CONDUCTOR SIZE 10 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL NYLON PENN-CRIMPS. BRAND STUD SIZE #4 | |
| CONDUCTOR SIZE 10 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL UNINSULATED PENN-CRIMPS. BRAND STUD SIZE #3 | |
| CONDUCTOR SIZE 10 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL UNINSULATED PENN-CRIMPS. BRAND STUD SIZE #4 | |
| CONDUCTOR SIZE 10 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL VINYL PENN-CRIMPS. BRAND STUD SIZE #3 | |
| CONDUCTOR SIZE 10 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL VINYL PENN-CRIMPS. BRAND STUD SIZE #4 | |
| CONDUCTOR SIZE 14 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL NYLON PENN-CRIMPS. BRAND STUD SIZE #3 | |
| CONDUCTOR SIZE 14 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL NYLON PENN-CRIMPS. BRAND STUD SIZE #4 | |
| CONDUCTOR SIZE 14 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL UNINSULATED PENN-CRIMPS. BRAND STUD SIZE #3 | |
| CONDUCTOR SIZE 14 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL UNINSULATED PENN-CRIMPS. BRAND STUD SIZE #4 | |
| CONDUCTOR SIZE 14 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL VINYL PENN-CRIMPS. BRAND STUD SIZE #3 | |
| CONDUCTOR SIZE 14 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL VINYL PENN-CRIMPS. BRAND STUD SIZE #4 | |
| CONDUCTOR SIZE 18 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL NYLON PENN-CRIMPS. BRAND STUD SIZE #3 | |
| CONDUCTOR SIZE 18 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL NYLON PENN-CRIMPS. BRAND STUD SIZE #4 | |
| CONDUCTOR SIZE 18 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL UNINSULATED PENN-CRIMPS. BRAND STUD SIZE #3 | |
| CONDUCTOR SIZE 18 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL UNINSULATED PENN-CRIMPS. BRAND STUD SIZE #4 | |
| CONDUCTOR SIZE 18 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL VINYL PENN-CRIMPS. BRAND STUD SIZE #3 | |
| CONDUCTOR SIZE 18 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL VINYL PENN-CRIMPS. BRAND STUD SIZE #4 | |
| HIGH STRENGTH CORROSION RESISTANT COPPER ALLOY MATERIAL 5-5/16 INCH OVERALL LENGTH 700 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 3-15/16 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 1 AWG STRANDED MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-1/4 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-3/4 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-3/4 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 1 AWG STRANDED MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-3/4 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 1 AWG STRANDED MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-5/16 INCH OVERALL LENGTH 2/0 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-5/16 INCH OVERALL LENGTH 3/0 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-5/16 INCH OVERALL LENGTH 3/0 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-5/8 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 1 AWG STRANDED MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-5/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-5/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-5/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-7/16 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-7/16 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-7/8 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-7/8 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 5-1/2 INCH OVERALL LENGTH 3/0 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 5-1/2 INCH OVERALL LENGTH 3/0 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 5-1/2 INCH OVERALL LENGTH 3/0 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 5-1/4 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 5-1/4 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 5-1/4 INCH OVERALL LENGTH 3/0 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 5-1/8 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 5-3/4 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 5-3/4 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 5-3/4 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 5-3/8 INCH OVERALL LENGTH 3/0 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 5-5/16 INCH OVERALL LENGTH 700 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 5-5/16 INCH OVERALL LENGTH 700 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 5-5/16 INCH OVERALL LENGTH 700 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 5-5/16 INCH OVERALL LENGTH 700 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6 INCH OVERALL LENGTH 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6 INCH OVERALL LENGTH 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6-1/2 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6-1/2 INCH OVERALL LENGTH 700 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6-1/8 INCH OVERALL LENGTH 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6-1/8 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6-1/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6-1/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6-1/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6-3/4 INCH OVERALL LENGTH 700 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6-5/8 INCH OVERALL LENGTH 700 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6-5/8 INCH OVERALL LENGTH 700 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6-5/8 INCH OVERALL LENGTH 700 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 7-1/4 INCH OVERALL LENGTH 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 7-3/4 INCH OVERALL LENGTH 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 7-3/4 INCH OVERALL LENGTH 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L... | |
| HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 8-5/8 INCH OVERALL LENGTH 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L... |
| << Prev |