Penn-Union Corp. Compression Cable Tap KDR03

Description
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 3/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 4/0 AWG (ACSR, COMPACT, SIDE A), 4/0 MIN. RUN CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 3/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 4/0 AWG (ACSR, COMPACT, SIDE A), 4/0 MIN. TAP CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL D DIE INDEX KD-R MODEL
Datasheet
Description
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 3/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 4/0 AWG (ACSR, COMPACT, SIDE A), 4/0 MIN. RUN CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 3/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 4/0 AWG (ACSR, COMPACT, SIDE A), 4/0 MIN. TAP CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL D DIE INDEX KD-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - KDR03 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
KDR03
Compression Cable Tap KDR03
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 3/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 4/0 AWG (ACSR, COMPACT, SIDE A), 4/0 MIN. RUN CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 3/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 4/0 AWG (ACSR, COMPACT, SIDE A), 4/0 MIN. TAP CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL D DIE INDEX KD-R MODEL
  • 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 3/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 4/0 AWG (ACSR, COMPACT, SIDE A), 4/0 MIN. RUN CONDUCTOR SIZE
  • 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, MAX. RUN CONDUCTOR SIZE
  • 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 3/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 4/0 AWG (ACSR, COMPACT, SIDE A), 4/0 MIN. TAP CONDUCTOR SIZE
  • 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • RUS APPROVAL
  • EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL
  • D DIE INDEX
  • KD-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KDR03
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details