Penn-Union Corp. Conduit To Rod Clamp KP11B

Description
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL BARE COPPER CONDUCTOR TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 467, CSA APPROVAL 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE STANDARD PACKAGE 1 PER CARTON KP MODEL
Datasheet
Description
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL BARE COPPER CONDUCTOR TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 467, CSA APPROVAL 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE STANDARD PACKAGE 1 PER CARTON KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - KP11B - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
KP11B
Conduit To Rod Clamp KP11B
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL BARE COPPER CONDUCTOR TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 467, CSA APPROVAL 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE STANDARD PACKAGE 1 PER CARTON KP MODEL
  • CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL
  • BARE COPPER CONDUCTOR TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL 467, CSA APPROVAL
  • 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • STANDARD PACKAGE 1 PER CARTON
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KP11B
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Surface Mountable Male .240
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Insulated Ferrules - 2400.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-104479-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details