Penn-Union Corp. Mechanical Cable Lug LA4D4800

Description
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 6-3/16 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-7/16 INCH L X 7-5/32 INCH W X 9/16 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE SOLDERLESS LA4 MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 6-3/16 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-7/16 INCH L X 7-5/32 INCH W X 9/16 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE SOLDERLESS LA4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LA4D4800 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
LA4D4800
Mechanical Cable Lug LA4D4800
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 6-3/16 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-7/16 INCH L X 7-5/32 INCH W X 9/16 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE SOLDERLESS LA4 MODEL
  • ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
  • 6-3/16 INCH OVERALL LENGTH
  • 350 MCM MIN. CONDUCTOR SIZE
  • 800 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 4 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-7/16 INCH L X 7-5/32 INCH W X 9/16 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SOLDERLESS
  • LA4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LA4D4800
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 1-104480-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details