Penn-Union Corp. Conduit To Rod Clamp KH4

Description
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 10 TO 1/0 AWG SOLID CONDUCTOR SIZE 2-1/4 TO 4 INCH IPS SIZE KH MODEL
Datasheet
Description
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 10 TO 1/0 AWG SOLID CONDUCTOR SIZE 2-1/4 TO 4 INCH IPS SIZE KH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - KH4 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
KH4
Conduit To Rod Clamp KH4
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 10 TO 1/0 AWG SOLID CONDUCTOR SIZE 2-1/4 TO 4 INCH IPS SIZE KH MODEL
  • CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL
  • GROUND WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION
  • 10 TO 1/0 AWG SOLID CONDUCTOR SIZE
  • 2-1/4 TO 4 INCH IPS SIZE
  • KH MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KH4
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-170140-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details