Penn-Union Corp. Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER 1/4 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 1/2 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 3/4 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 1 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 1-1/2 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 2 INCH MIN. EXPANDED DIAMETER 1 INCH MAX. RECOVERED DIAMETER 2 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER 1/4 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 1/2 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 3/4 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 1 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 1-1/2 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 2 INCH MIN. EXPANDED DIAMETER 1 INCH MAX. RECOVERED DIAMETER 2 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 1/8 INCH CABLE SIZE 0.02 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER 1/4 INCH CABLE SIZE 0.025 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 3/8 INCH CABLE SIZE 0.025 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 1/2 INCH CABLE SIZE 0.025 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 3/4 INCH CABLE SIZE 0.03 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 1 INCH CABLE SIZE 0.035 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 1-1/2 INCH CABLE SIZE 0.04 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 2 INCH MIN. EXPANDED DIAMETER 1 INCH MAX. RECOVERED DIAMETER 2 INCH CABLE SIZE 0.045 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 1/8 INCH CABLE SIZE 0.02 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER 1/4 INCH CABLE SIZE 0.025 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 3/8 INCH CABLE SIZE 0.025 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 1/2 INCH CABLE SIZE 0.025 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 3/4 INCH CABLE SIZE 0.03 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 1 INCH CABLE SIZE 0.035 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 1-1/2 INCH CABLE SIZE 0.04 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 2 INCH MIN. EXPANDED DIAMETER 1 INCH MAX. RECOVERED DIAMETER 2 INCH CABLE SIZE 0.045 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE POLYOLEFIN MATERIAL 12 INCH 0.78 INCH MIN. EXPANDED DIAMETER 0.23 INCH MAX. RECOVERED DIAMETER 6 TO 2 AWG CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75... | |
| HEAT TYPE POLYOLEFIN MATERIAL 12 INCH 1.3 INCH MIN. EXPANDED DIAMETER 0.31 INCH MAX. RECOVERED DIAMETER 1 TO 3/0 AWG CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75... | |
| HEAT TYPE POLYOLEFIN MATERIAL 12 INCH 1.69 INCH MIN. EXPANDED DIAMETER 0.47 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 350 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING... | |
| HEAT TYPE POLYOLEFIN MATERIAL 12 INCH 2 INCH MIN. EXPANDED DIAMETER 0.62 INCH MAX. RECOVERED DIAMETER 250 TO 500 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75... | |
| HEAT TYPE POLYOLEFIN MATERIAL 48 INCH 0.51 INCH MIN. EXPANDED DIAMETER 0.15 INCH MAX. RECOVERED DIAMETER 14 TO 8 AWG CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75... | |
| HEAT TYPE POLYOLEFIN MATERIAL 48 INCH 0.78 INCH MIN. EXPANDED DIAMETER 0.23 INCH MAX. RECOVERED DIAMETER 6 TO 2 AWG CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75... | |
| HEAT TYPE POLYOLEFIN MATERIAL 48 INCH 1.3 INCH MIN. EXPANDED DIAMETER 0.31 INCH MAX. RECOVERED DIAMETER 1 TO 3/0 AWG CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75... | |
| HEAT TYPE POLYOLEFIN MATERIAL 48 INCH 1.69 INCH MIN. EXPANDED DIAMETER 0.47 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 350 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING... | |
| HEAT TYPE POLYOLEFIN MATERIAL 48 INCH 2 INCH MIN. EXPANDED DIAMETER 0.62 INCH MAX. RECOVERED DIAMETER 250 TO 500 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75... | |
| HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 0.51 INCH MIN. EXPANDED DIAMETER 0.15 INCH MAX. RECOVERED DIAMETER 14 TO 8 AWG CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75... | |
| HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 0.78 INCH MIN. EXPANDED DIAMETER 0.23 INCH MAX. RECOVERED DIAMETER 6 TO 2 AWG CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75... | |
| HEAT TYPE POLYOLEFIN MATERIAL 9 INCH 1.3 INCH MIN. EXPANDED DIAMETER 0.31 INCH MAX. RECOVERED DIAMETER 1 TO 3/0 AWG CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75... | |
| HEAT TYPE POLYOLEFIN MATERIAL 9 INCH 1.69 INCH MIN. EXPANDED DIAMETER 0.47 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 350 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING... | |
| HEAT TYPE POLYOLEFIN MATERIAL 9 INCH 2 INCH MIN. EXPANDED DIAMETER 0.62 INCH MAX. RECOVERED DIAMETER 250 TO 500 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75... |