Penn-Union Corp. Male Disconnect LC4B

Description
ONE PIECE, SNAP ON TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.176 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.86 INCH LENGTH X 0.176 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER LC MODEL
Datasheet
Description
ONE PIECE, SNAP ON TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.176 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.86 INCH LENGTH X 0.176 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER LC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - LC4B - Penn-Union Corp.
Edinboro, PA, USA
Male Disconnect
LC4B
Male Disconnect LC4B
ONE PIECE, SNAP ON TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.176 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.86 INCH LENGTH X 0.176 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER LC MODEL
  • ONE PIECE, SNAP ON TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • 0.176 INCH TAB SIZE
  • COPPER PENN-CRIMPS. BRAND
  • DIMENSION 0.86 INCH LENGTH X 0.176 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER
  • LC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LC4B
Product Name Male Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2394.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details