Penn-Union Corp. Compression Cable Tap KOR33

Description
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE 4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4 AWG STRANDED (COMPACT, SIDE A/SIDE B), 3 AWG (ACSR, COMPACT, SIDE A/SIDE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE 4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4 AWG STRANDED (COMPACT, SIDE A/SIDE B), 3 AWG (ACSR, COMPACT, SIDE A/SIDE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL O DIE INDEX KO-R MODEL
Datasheet
Description
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE 4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4 AWG STRANDED (COMPACT, SIDE A/SIDE B), 3 AWG (ACSR, COMPACT, SIDE A/SIDE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE 4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4 AWG STRANDED (COMPACT, SIDE A/SIDE B), 3 AWG (ACSR, COMPACT, SIDE A/SIDE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL O DIE INDEX KO-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - KOR33 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
KOR33
Compression Cable Tap KOR33
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE 4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4 AWG STRANDED (COMPACT, SIDE A/SIDE B), 3 AWG (ACSR, COMPACT, SIDE A/SIDE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE 4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4 AWG STRANDED (COMPACT, SIDE A/SIDE B), 3 AWG (ACSR, COMPACT, SIDE A/SIDE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL O DIE INDEX KO-R MODEL
  • 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE
  • 4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4 AWG STRANDED (COMPACT, SIDE A/SIDE B), 3 AWG (ACSR, COMPACT, SIDE A/SIDE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MAX. RUN CONDUCTOR SIZE
  • 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE
  • 4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4 AWG STRANDED (COMPACT, SIDE A/SIDE B), 3 AWG (ACSR, COMPACT, SIDE A/SIDE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • RUS APPROVAL
  • EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL
  • O DIE INDEX
  • KO-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KOR33
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Ferrules - 2868.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details