Penn-Union Corp. Conduit To Rod Clamp GC2

Description
TIN PLATED ALUMINUM ALLOY MATERIAL WIRE TO PIPE/CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 467 APPROVAL 6 AWG SOLID TO 250 MCM CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE GC MODEL
Datasheet
Description
TIN PLATED ALUMINUM ALLOY MATERIAL WIRE TO PIPE/CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 467 APPROVAL 6 AWG SOLID TO 250 MCM CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE GC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GC2 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GC2
Conduit To Rod Clamp GC2
TIN PLATED ALUMINUM ALLOY MATERIAL WIRE TO PIPE/CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 467 APPROVAL 6 AWG SOLID TO 250 MCM CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE GC MODEL
  • TIN PLATED ALUMINUM ALLOY MATERIAL
  • WIRE TO PIPE/CONDUIT USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL 467 APPROVAL
  • 6 AWG SOLID TO 250 MCM CONDUCTOR SIZE
  • 1-1/4 TO 2 INCH IPS SIZE
  • GC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GC2
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals - 1788628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details