Penn-Union Corp. Conduit To Rod Clamp GO7

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 4 INCH W X 4-3/8 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 2 INCH IPS SIZE GO MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 4 INCH W X 4-3/8 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 2 INCH IPS SIZE GO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GO7 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GO7
Conduit To Rod Clamp GO7
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 4 INCH W X 4-3/8 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 2 INCH IPS SIZE GO MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 4 INCH W X 4-3/8 INCH H SIZE
  • (1) BRAID/CABLE/STRIP TO PIPE USED ON
  • U BOLT TO PIPE INSTALLATION
  • 2 INCH IPS SIZE
  • GO MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GO7
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details