COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
1-7/8 INCH L X 3-3/4 INCH W X 4-1/4 INCH H SIZE
(1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON
U BOLT TO PIPE INSTALLATION
UL 467, CUL APPROVAL
2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE
2 INCH IPS SIZE
GPL MODEL
Penn-Union Corp.
Done
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
1-7/8 INCH L X 3-3/4 INCH W X 4-1/4 INCH H SIZE
(1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON
U BOLT TO PIPE INSTALLATION
UL 467, CUL APPROVAL
2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE
2 INCH IPS SIZE
GPL MODEL
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
1-7/8 INCH L X 3-3/4 INCH W X 4-1/4 INCH H SIZE
(1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON
U BOLT TO PIPE INSTALLATION
UL 467, CUL APPROVAL
2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE
2 INCH IPS SIZE
GPL MODEL
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL