Penn-Union Corp. Conduit To Rod Clamp GT4

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 2-1/8 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 5/8 INCH, 3/4 INCH ROD SIZE 3/8 INCH IPS SIZE GT MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 2-1/8 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 5/8 INCH, 3/4 INCH ROD SIZE 3/8 INCH IPS SIZE GT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GT4 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GT4
Conduit To Rod Clamp GT4
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 2-1/8 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 5/8 INCH, 3/4 INCH ROD SIZE 3/8 INCH IPS SIZE GT MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 1-5/8 INCH L X 2-1/8 INCH H SIZE
  • (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON
  • U BOLT TO PIPE INSTALLATION
  • 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 5/8 INCH, 3/4 INCH ROD SIZE
  • 3/8 INCH IPS SIZE
  • GT MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GT4
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1901973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Dual Wire Ferrules - 2799.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details