Penn-Union Corp. Conduit To Rod Clamp GO-2

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 3 INCH W X 3-1/2 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 1-1/4 INCH IPS SIZE GO MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 3 INCH W X 3-1/2 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 1-1/4 INCH IPS SIZE GO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GO-2 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GO-2
Conduit To Rod Clamp GO-2
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 3 INCH W X 3-1/2 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 1-1/4 INCH IPS SIZE GO MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 3 INCH W X 3-1/2 INCH H SIZE
  • (1) BRAID/CABLE/STRIP TO PIPE USED ON
  • U BOLT TO PIPE INSTALLATION
  • 1-1/4 INCH IPS SIZE
  • GO MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GO-2
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Terminal, Pin, Through Hole, White; Product Range Keystone - 95M0701 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details