Penn-Union Corp. Conduit To Rod Clamp GC4

Description
TIN PLATED ALUMINUM ALLOY MATERIAL WIRE TO PIPE/CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 467 APPROVAL 6 AWG SOLID TO 250 MCM CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE GC MODEL
Datasheet
Description
TIN PLATED ALUMINUM ALLOY MATERIAL WIRE TO PIPE/CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 467 APPROVAL 6 AWG SOLID TO 250 MCM CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE GC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GC4 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GC4
Conduit To Rod Clamp GC4
TIN PLATED ALUMINUM ALLOY MATERIAL WIRE TO PIPE/CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 467 APPROVAL 6 AWG SOLID TO 250 MCM CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE GC MODEL
  • TIN PLATED ALUMINUM ALLOY MATERIAL
  • WIRE TO PIPE/CONDUIT USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL 467 APPROVAL
  • 6 AWG SOLID TO 250 MCM CONDUCTOR SIZE
  • 2-1/2 TO 4 INCH IPS SIZE
  • GC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GC4
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1788738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Terminals - Turret Connectors - 36-11362-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details