Penn-Union Corp. Compression Terminal FULA035S

Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 4-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) 336.4 MCM ACSR CONDUCTOR SIZE 350 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 400 MCM COMPACT FULA MODEL
Datasheet
Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 4-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) 336.4 MCM ACSR CONDUCTOR SIZE 350 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 400 MCM COMPACT FULA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - FULA035S - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal
FULA035S
Compression Terminal FULA035S
EC GRADE HIGH PURITY ALUMINUM MATERIAL 4-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) 336.4 MCM ACSR CONDUCTOR SIZE 350 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 400 MCM COMPACT FULA MODEL
  • EC GRADE HIGH PURITY ALUMINUM MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 1-1/8 TO 2 OR 316/705 DIE INDEX
  • 1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 336.4 MCM ACSR CONDUCTOR SIZE
  • 350 MCM ALUMINUM/COPPER CONDUCTOR SIZE
  • ALUMINUM PENN-CRIMPS[R] BRAND
  • CONDUCTOR SIZE 400 MCM COMPACT
  • FULA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FULA035S
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details