Penn-Union Corp. Compression Cable Tap KNR7

Description
2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3/0 AWG (COMPRESSED ACSR, GROOVE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 4/0 AWG STRANDED (COMPRESSED, GROOVE B), 300 KCMIL (ACSR/A MIN. RUN CONDUCTOR SIZE 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 4/0 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266 KCMIL (COMPRESSED ACSR, GROOVE B), 266 KCMIL STRANDED (COMPRESSED, GROOVE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 500 KCM MAX. RUN CONDUCTOR SIZE 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3/0 AWG (COMPRESSED ACSR, GROOVE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 4/0 AWG STRANDED (COMPRESSED, GROOVE B), 300 KCMIL (ACSR/A MIN. TAP CONDUCTOR SIZE 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 4/0 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266 KCMIL (COMPRESSED ACSR, GROOVE B), 266 KCMIL STRANDED (COMPRESSED, GROOVE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 500 KCM MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL N DIE INDEX 2 TAP(S) KN-R MODEL
Datasheet
Description
2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3/0 AWG (COMPRESSED ACSR, GROOVE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 4/0 AWG STRANDED (COMPRESSED, GROOVE B), 300 KCMIL (ACSR/A MIN. RUN CONDUCTOR SIZE 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 4/0 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266 KCMIL (COMPRESSED ACSR, GROOVE B), 266 KCMIL STRANDED (COMPRESSED, GROOVE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 500 KCM MAX. RUN CONDUCTOR SIZE 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3/0 AWG (COMPRESSED ACSR, GROOVE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 4/0 AWG STRANDED (COMPRESSED, GROOVE B), 300 KCMIL (ACSR/A MIN. TAP CONDUCTOR SIZE 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 4/0 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266 KCMIL (COMPRESSED ACSR, GROOVE B), 266 KCMIL STRANDED (COMPRESSED, GROOVE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 500 KCM MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL N DIE INDEX 2 TAP(S) KN-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - KNR7 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
KNR7
Compression Cable Tap KNR7
2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3/0 AWG (COMPRESSED ACSR, GROOVE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 4/0 AWG STRANDED (COMPRESSED, GROOVE B), 300 KCMIL (ACSR/A MIN. RUN CONDUCTOR SIZE 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 4/0 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266 KCMIL (COMPRESSED ACSR, GROOVE B), 266 KCMIL STRANDED (COMPRESSED, GROOVE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 500 KCM MAX. RUN CONDUCTOR SIZE 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3/0 AWG (COMPRESSED ACSR, GROOVE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 4/0 AWG STRANDED (COMPRESSED, GROOVE B), 300 KCMIL (ACSR/A MIN. TAP CONDUCTOR SIZE 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 4/0 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266 KCMIL (COMPRESSED ACSR, GROOVE B), 266 KCMIL STRANDED (COMPRESSED, GROOVE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 500 KCM MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL N DIE INDEX 2 TAP(S) KN-R MODEL
  • 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3/0 AWG (COMPRESSED ACSR, GROOVE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 4/0 AWG STRANDED (COMPRESSED, GROOVE B), 300 KCMIL (ACSR/A MIN. RUN CONDUCTOR SIZE
  • 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 4/0 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266 KCMIL (COMPRESSED ACSR, GROOVE B), 266 KCMIL STRANDED (COMPRESSED, GROOVE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 500 KCM MAX. RUN CONDUCTOR SIZE
  • 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3/0 AWG (COMPRESSED ACSR, GROOVE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 4/0 AWG STRANDED (COMPRESSED, GROOVE B), 300 KCMIL (ACSR/A MIN. TAP CONDUCTOR SIZE
  • 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 4/0 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266 KCMIL (COMPRESSED ACSR, GROOVE B), 266 KCMIL STRANDED (COMPRESSED, GROOVE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 500 KCM MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • RUS APPROVAL
  • EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL
  • N DIE INDEX
  • 2 TAP(S)
  • KN-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KNR7
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 102104-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details