Penn-Union Corp. Mechanical Cable Lug LA250

Description
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1 INCH L X 1 INCH W X 0.25 INCH THK PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE ROHS COMPLIANT
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1 INCH L X 1 INCH W X 0.25 INCH THK PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LA250 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
LA250
Mechanical Cable Lug LA250
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1 INCH L X 1 INCH W X 0.25 INCH THK PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE ROHS COMPLIANT
  • ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
  • 2 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 5/16 INCH STUD SIZE
  • 1 INCH L X 1 INCH W X 0.25 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • HEX SOCKET SCREW TYPE
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LA250
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2392.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Connector Contacts - 1-175218-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Bootlace Ferrules - 1787320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details