Penn-Union Corp. Compression Cable Lug LL43606DCF

Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 1325/24 CONDUCTOR SIZE 13/32 INCH STUD SIZE 107 DIE INDEX 2-1/16 INCH L X 1-11/32 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 1325/24 CONDUCTOR SIZE 13/32 INCH STUD SIZE 107 DIE INDEX 2-1/16 INCH L X 1-11/32 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - LL43606DCF - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
LL43606DCF
Compression Cable Lug LL43606DCF
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 1325/24 CONDUCTOR SIZE 13/32 INCH STUD SIZE 107 DIE INDEX 2-1/16 INCH L X 1-11/32 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
  • ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL
  • 3-3/4 INCH OVERALL LENGTH
  • 1325/24 CONDUCTOR SIZE
  • 13/32 INCH STUD SIZE
  • 107 DIE INDEX
  • 2-1/16 INCH L X 1-11/32 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 7/8 INCH PAD HOLE SPACING
  • LUG TYPE CENTER FORMED TONGUE
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LL43606DCF
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ferrules - 2840.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
#6 Stud Solder Lug - 7329 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers