Penn-Union Corp. Bar To Flat Surface Post GSEC1

Description
HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL CABLE TO TRANSFORMER TANK USED ON 7/16 INCH STUD LENGTH RUS APPROVAL 1 CONDUCTOR(S) 10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 7/8 INCH NUT HEX SIZE GSE MODEL
Datasheet
Description
HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL CABLE TO TRANSFORMER TANK USED ON 7/16 INCH STUD LENGTH RUS APPROVAL 1 CONDUCTOR(S) 10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 7/8 INCH NUT HEX SIZE GSE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - GSEC1 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
GSEC1
Bar To Flat Surface Post GSEC1
HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL CABLE TO TRANSFORMER TANK USED ON 7/16 INCH STUD LENGTH RUS APPROVAL 1 CONDUCTOR(S) 10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 7/8 INCH NUT HEX SIZE GSE MODEL
  • HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL
  • CABLE TO TRANSFORMER TANK USED ON
  • 7/16 INCH STUD LENGTH
  • RUS APPROVAL
  • 1 CONDUCTOR(S)
  • 10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH-13 TPI STUD DIAMETER
  • 7/8 INCH NUT HEX SIZE
  • GSE MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GSEC1
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details