COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
2-1/2 INCH L X 2-5/8 INCH H SIZE
(2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON
U BOLT TO PIPE INSTALLATION
2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE
5/8 INCH, 3/4 INCH ROD SIZE
3/8 INCH IPS SIZE
GT MODEL
Penn-Union Corp.
Done
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
2-1/2 INCH L X 2-5/8 INCH H SIZE
(2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON
U BOLT TO PIPE INSTALLATION
2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE
5/8 INCH, 3/4 INCH ROD SIZE
3/8 INCH IPS SIZE
GT MODEL
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
2-1/2 INCH L X 2-5/8 INCH H SIZE
(2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON
U BOLT TO PIPE INSTALLATION
2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE
5/8 INCH, 3/4 INCH ROD SIZE
3/8 INCH IPS SIZE
GT MODEL
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL