Penn-Union Corp. Compression Cable Lug HBBLU075D

Description
SEAMLESS COPPER MATERIAL 7-1/4 INCH OVERALL LENGTH 750 MCM CONDUCTOR SIZE 9/16 INCH STUD SIZE 627 DIE INDEX 3 INCH L X 2-1/4 INCH W X 5/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS. BRAND HBBLU MODEL
Datasheet
Description
SEAMLESS COPPER MATERIAL 7-1/4 INCH OVERALL LENGTH 750 MCM CONDUCTOR SIZE 9/16 INCH STUD SIZE 627 DIE INDEX 3 INCH L X 2-1/4 INCH W X 5/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS. BRAND HBBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - HBBLU075D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
HBBLU075D
Compression Cable Lug HBBLU075D
SEAMLESS COPPER MATERIAL 7-1/4 INCH OVERALL LENGTH 750 MCM CONDUCTOR SIZE 9/16 INCH STUD SIZE 627 DIE INDEX 3 INCH L X 2-1/4 INCH W X 5/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS. BRAND HBBLU MODEL
  • SEAMLESS COPPER MATERIAL
  • 7-1/4 INCH OVERALL LENGTH
  • 750 MCM CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 627 DIE INDEX
  • 3 INCH L X 2-1/4 INCH W X 5/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • PENN-CRIMPS. BRAND
  • HBBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number HBBLU075D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1557-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Dual Wire Ferrules - 2800.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627134-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details