Penn-Union Corp. Compression Cable Lug LL44096DCF

Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 1325/24 CONDUCTOR SIZE 13/32 INCH STUD SIZE 107 DIE INDEX 2-1/16 INCH L X 1-11/32 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 1325/24 CONDUCTOR SIZE 13/32 INCH STUD SIZE 107 DIE INDEX 2-1/16 INCH L X 1-11/32 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - LL44096DCF - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
LL44096DCF
Compression Cable Lug LL44096DCF
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 1325/24 CONDUCTOR SIZE 13/32 INCH STUD SIZE 107 DIE INDEX 2-1/16 INCH L X 1-11/32 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
  • ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL
  • 3-3/4 INCH OVERALL LENGTH
  • 1325/24 CONDUCTOR SIZE
  • 13/32 INCH STUD SIZE
  • 107 DIE INDEX
  • 2-1/16 INCH L X 1-11/32 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LUG TYPE CENTER FORMED TONGUE
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LL44096DCF
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Un-Insulated Ferrules - 2218.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details