Penn-Union Corp. Conduit To Rod Clamp KH2

Description
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE KH MODEL
Datasheet
Description
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE KH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - KH2 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
KH2
Conduit To Rod Clamp KH2
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE KH MODEL
  • CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL
  • GROUND WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION
  • 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 1-1/4 TO 2 INCH IPS SIZE
  • KH MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KH2
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-141708-2 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details